Yageo USA RES 221K OHM 1/4W 1% SMD 1206 RT1206FRE07221KL

Description
RES 221Kohm 1/4W 1% SMD 1206
Request a Quote Datasheet
Description
RES 221Kohm 1/4W 1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 221K OHM 1/4W 1% SMD 1206 - RT1206FRE07221KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 221K OHM 1/4W 1% SMD 1206
RT1206FRE07221KL
RES 221K OHM 1/4W 1% SMD 1206 RT1206FRE07221KL
RES 221Kohm 1/4W 1% SMD 1206

RES 221Kohm 1/4W 1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 13-RT1206FRE07221KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE07221KLCT-ND
Chip Resistor - Surface Mount 13-RT1206FRE07221KLCT-ND
221 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

221 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE07221KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE07221KLDKR-ND
Chip Resistor - Surface Mount 13-RT1206FRE07221KLDKR-ND
221 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

221 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE07221KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE07221KLTR-ND
Chip Resistor - Surface Mount 13-RT1206FRE07221KLTR-ND
221 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

221 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT1206FRE07221KL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RT1206FRE07221KL
Resistors - Chip Resistor - Surface Mount RT1206FRE07221KL
RES SMD 221K OHM 1% 1/4W 1206

RES SMD 221K OHM 1% 1/4W 1206

Supplier's Site
Res, 221K, 1%, 0.25W, Thin Film, 1206; Resistance Yageo - 59AK4746 - Newark, An Avnet Company
Chicago, IL, United States
Res, 221K, 1%, 0.25W, Thin Film, 1206; Resistance Yageo
59AK4746
Res, 221K, 1%, 0.25W, Thin Film, 1206; Resistance Yageo 59AK4746
RES, 221K, 1%, 0.25W, THIN FILM, 1206; Resistance:221kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 221K, 1%, 0.25W, THIN FILM, 1206; Resistance:221kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RT1206FRE07221KL 13-RT1206FRE07221KLCT-ND RT1206FRE07221KL 59AK4746
Product Name RES 221K OHM 1/4W 1% SMD 1206 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 221K, 1%, 0.25W, Thin Film, 1206; Resistance Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 (3216 Metric) 1206; 1206 [3216 Metric]
Resistance Range 221000 ohms 221000 ohms 221000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details