Yageo USA RES 220 OHM 1/4W 1% SMD 1206 RT1206FRE07220RL

Description
RES 220ohm 1/4W 1% SMD 1206
Request a Quote Datasheet
Description
RES 220ohm 1/4W 1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 220 OHM 1/4W 1% SMD 1206 - RT1206FRE07220RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 220 OHM 1/4W 1% SMD 1206
RT1206FRE07220RL
RES 220 OHM 1/4W 1% SMD 1206 RT1206FRE07220RL
RES 220ohm 1/4W 1% SMD 1206

RES 220ohm 1/4W 1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - YAG5987TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5987TR-ND
Chip Resistor - Surface Mount YAG5987TR-ND
220 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

220 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5987CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5987CT-ND
Chip Resistor - Surface Mount YAG5987CT-ND
220 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

220 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5987DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5987DKR-ND
Chip Resistor - Surface Mount YAG5987DKR-ND
220 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

220 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Res, 220R, 1%, 0.25W, Thin Film, 1206; Resistance Yageo - 49AK4620 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220R, 1%, 0.25W, Thin Film, 1206; Resistance Yageo
49AK4620
Res, 220R, 1%, 0.25W, Thin Film, 1206; Resistance Yageo 49AK4620
RES, 220R, 1%, 0.25W, THIN FILM, 1206; Resistance:220ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 220R, 1%, 0.25W, THIN FILM, 1206; Resistance:220ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 220R, 1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo - 46AK6072 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220R, 1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo
46AK6072
Res, 220R, 1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo 46AK6072
RES, 220R, 1%, 0.25W, THIN FILM, 1206 ROHS COMPLIANT: YES

RES, 220R, 1%, 0.25W, THIN FILM, 1206 ROHS COMPLIANT: YES

Supplier's Site
Chip Resistor - Surface Mount - RT1206FRE07220RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206FRE07220RL
Chip Resistor - Surface Mount RT1206FRE07220RL
RES SMD 220 OHM 1% 1/4W 1206

RES SMD 220 OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number RT1206FRE07220RL YAG5987TR-ND 49AK4620 46AK6072 RT1206FRE07220RL
Product Name RES 220 OHM 1/4W 1% SMD 1206 Chip Resistor - Surface Mount Res, 220R, 1%, 0.25W, Thin Film, 1206; Resistance Yageo Res, 220R, 1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 [3216 Metric] 1206
Resistance Range 220 ohms 220 ohms 220 ohms 220 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.3 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C152J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details