Yageo USA Chip Resistor - Surface Mount RT1206FRE0720KL

Description
20 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
20 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT1206FRE0720KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE0720KLCT-ND
Chip Resistor - Surface Mount 13-RT1206FRE0720KLCT-ND
20 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

20 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE0720KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE0720KLDKR-ND
Chip Resistor - Surface Mount 13-RT1206FRE0720KLDKR-ND
20 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

20 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE0720KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE0720KLTR-ND
Chip Resistor - Surface Mount 13-RT1206FRE0720KLTR-ND
20 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

20 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
RES 20.0K OHM 1/8W 1% SMD 1206 - RT1206FRE0720KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20.0K OHM 1/8W 1% SMD 1206
RT1206FRE0720KL
RES 20.0K OHM 1/8W 1% SMD 1206 RT1206FRE0720KL
RES 20.0Kohm 1/8W 1% SMD 1206

RES 20.0Kohm 1/8W 1% SMD 1206

Supplier's Site
Res, 20K, 1%, 0.25W, Thin Film, 1206; Resistance Yageo - 49AK4618 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20K, 1%, 0.25W, Thin Film, 1206; Resistance Yageo
49AK4618
Res, 20K, 1%, 0.25W, Thin Film, 1206; Resistance Yageo 49AK4618
RES, 20K, 1%, 0.25W, THIN FILM, 1206; Resistance:20kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 20K, 1%, 0.25W, THIN FILM, 1206; Resistance:20kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 20K, 1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo - 47AK3983 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20K, 1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo
47AK3983
Res, 20K, 1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo 47AK3983
RES, 20K, 1%, 0.25W, THIN FILM, 1206 ROHS COMPLIANT: YES

RES, 20K, 1%, 0.25W, THIN FILM, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 13-RT1206FRE0720KLCT-ND RT1206FRE0720KL 49AK4618 47AK3983
Product Name Chip Resistor - Surface Mount RES 20.0K OHM 1/8W 1% SMD 1206 Res, 20K, 1%, 0.25W, Thin Film, 1206; Resistance Yageo Res, 20K, 1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206; 1206 [3216 Metric] 1206
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4CT52R300JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details