Yageo USA Chip Resistor - Surface Mount RT1206FRE071RL

Description
1 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
1 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT1206FRE071RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE071RLTR-ND
Chip Resistor - Surface Mount 13-RT1206FRE071RLTR-ND
1 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

1 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE071RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE071RLDKR-ND
Chip Resistor - Surface Mount 13-RT1206FRE071RLDKR-ND
1 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

1 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE071RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE071RLCT-ND
Chip Resistor - Surface Mount 13-RT1206FRE071RLCT-ND
1 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

1 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT1206FRE071RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206FRE071RL
Resistors - Chip Resistor - Surface Mount RT1206FRE071RL
RES SMD 1 OHM 1% 1/4W 1206

RES SMD 1 OHM 1% 1/4W 1206

Supplier's Site
Res, 1R, 1%, 0.25W, Thin Film, 1206; Resistance Yageo - 58AK8469 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R, 1%, 0.25W, Thin Film, 1206; Resistance Yageo
58AK8469
Res, 1R, 1%, 0.25W, Thin Film, 1206; Resistance Yageo 58AK8469
RES, 1R, 1%, 0.25W, THIN FILM, 1206; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 1R, 1%, 0.25W, THIN FILM, 1206; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 1R, 1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo - 46AK6065 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R, 1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo
46AK6065
Res, 1R, 1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo 46AK6065
RES, 1R, 1%, 0.25W, THIN FILM, 1206 ROHS COMPLIANT: YES

RES, 1R, 1%, 0.25W, THIN FILM, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 13-RT1206FRE071RLTR-ND RT1206FRE071RL 58AK8469 46AK6065
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 1R, 1%, 0.25W, Thin Film, 1206; Resistance Yageo Res, 1R, 1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 (3216 Metric) 1206; 1206 [3216 Metric] 1206
Resistance Range 1 ohms 1 ohms 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 35.7 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details