RES SMD 1.5M OHM 1% 1/4W 1206
RES SMD 1.5M OHM 1% 1/4W 1206
1.5 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 13-RT1206FRE071M5LCT-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 1206; 1206 |