Yageo USA Chip Resistor - Surface Mount RT1206FRE071K2L

Description
1.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
1.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT1206FRE071K2LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE071K2LCT-ND
Chip Resistor - Surface Mount 13-RT1206FRE071K2LCT-ND
1.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

1.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE071K2LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE071K2LTR-ND
Chip Resistor - Surface Mount 13-RT1206FRE071K2LTR-ND
1.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

1.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE071K2LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE071K2LDKR-ND
Chip Resistor - Surface Mount 13-RT1206FRE071K2LDKR-ND
1.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

1.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
RES 1.20K OHM 1/8W 1% SMD 1206 - RT1206FRE071K2L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.20K OHM 1/8W 1% SMD 1206
RT1206FRE071K2L
RES 1.20K OHM 1/8W 1% SMD 1206 RT1206FRE071K2L
RES 1.20Kohm 1/8W 1% SMD 1206

RES 1.20Kohm 1/8W 1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - RT1206FRE071K2L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206FRE071K2L
Chip Resistor - Surface Mount RT1206FRE071K2L
RES SMD 1.2K OHM 1% 1/4W 1206

RES SMD 1.2K OHM 1% 1/4W 1206

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT1206FRE071K2L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206FRE071K2L
Resistors - Chip Resistor - Surface Mount RT1206FRE071K2L
RES SMD 1.2K OHM 1% 1/4W 1206

RES SMD 1.2K OHM 1% 1/4W 1206

Supplier's Site
Res, 1K2, 1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo - 46AK6062 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K2, 1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo
46AK6062
Res, 1K2, 1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo 46AK6062
RES, 1K2, 1%, 0.25W, THIN FILM, 1206 ROHS COMPLIANT: YES

RES, 1K2, 1%, 0.25W, THIN FILM, 1206 ROHS COMPLIANT: YES

Supplier's Site
Res, 1K2, 1%, 0.25W, Thin Film, 1206; Resistance Yageo - 59AK2627 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K2, 1%, 0.25W, Thin Film, 1206; Resistance Yageo
59AK2627
Res, 1K2, 1%, 0.25W, Thin Film, 1206; Resistance Yageo 59AK2627
RES, 1K2, 1%, 0.25W, THIN FILM, 1206; Resistance:1.2kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 1K2, 1%, 0.25W, THIN FILM, 1206; Resistance:1.2kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number 13-RT1206FRE071K2LCT-ND RT1206FRE071K2L RT1206FRE071K2L RT1206FRE071K2L 46AK6062 59AK2627
Product Name Chip Resistor - Surface Mount RES 1.20K OHM 1/8W 1% SMD 1206 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 1K2, 1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo Res, 1K2, 1%, 0.25W, Thin Film, 1206; Resistance Yageo
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206; 1206 (3216 Metric) 1206 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176766-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 182000 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R560JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details