Yageo USA Chip Resistor - Surface Mount RT1206FRE07150RL

Description
150 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
150 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT1206FRE07150RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE07150RLTR-ND
Chip Resistor - Surface Mount 13-RT1206FRE07150RLTR-ND
150 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

150 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE07150RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE07150RLDKR-ND
Chip Resistor - Surface Mount 13-RT1206FRE07150RLDKR-ND
150 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

150 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE07150RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE07150RLCT-ND
Chip Resistor - Surface Mount 13-RT1206FRE07150RLCT-ND
150 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

150 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
RES 150 OHM 1/8W 1% SMD 1206 - RT1206FRE07150RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150 OHM 1/8W 1% SMD 1206
RT1206FRE07150RL
RES 150 OHM 1/8W 1% SMD 1206 RT1206FRE07150RL
RES 150ohm 1/8W 1% SMD 1206

RES 150ohm 1/8W 1% SMD 1206

Supplier's Site
Res, 150R, 1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo - 46AK6070 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150R, 1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo
46AK6070
Res, 150R, 1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo 46AK6070
RES, 150R, 1%, 0.25W, THIN FILM, 1206 ROHS COMPLIANT: YES

RES, 150R, 1%, 0.25W, THIN FILM, 1206 ROHS COMPLIANT: YES

Supplier's Site
Res, 150R, 1%, 0.25W, Thin Film, 1206; Resistance Yageo - 58AK8471 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150R, 1%, 0.25W, Thin Film, 1206; Resistance Yageo
58AK8471
Res, 150R, 1%, 0.25W, Thin Film, 1206; Resistance Yageo 58AK8471
RES, 150R, 1%, 0.25W, THIN FILM, 1206; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 150R, 1%, 0.25W, THIN FILM, 1206; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT1206FRE07150RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206FRE07150RL
Resistors - Chip Resistor - Surface Mount RT1206FRE07150RL
RES SMD 150 OHM 1% 1/4W 1206

RES SMD 150 OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 13-RT1206FRE07150RLTR-ND RT1206FRE07150RL 46AK6070 58AK8471 RT1206FRE07150RL
Product Name Chip Resistor - Surface Mount RES 150 OHM 1/8W 1% SMD 1206 Res, 150R, 1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo Res, 150R, 1%, 0.25W, Thin Film, 1206; Resistance Yageo Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206 1206; 1206 [3216 Metric] 1206; 1206 (3216 Metric)
Resistance Range 150 ohms 150 ohms 150 ohms 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/2CT52R184JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details