Yageo USA RES 14.7 OHM 1/4W 1% SMD 1206 RT1206FRE0714R7L

Description
RES 14.7ohm 1/4W 1% SMD 1206
Request a Quote Datasheet
Description
RES 14.7ohm 1/4W 1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14.7 OHM 1/4W 1% SMD 1206 - RT1206FRE0714R7L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.7 OHM 1/4W 1% SMD 1206
RT1206FRE0714R7L
RES 14.7 OHM 1/4W 1% SMD 1206 RT1206FRE0714R7L
RES 14.7ohm 1/4W 1% SMD 1206

RES 14.7ohm 1/4W 1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - RT1206FRE0714R7L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT1206FRE0714R7L-ND
Chip Resistor - Surface Mount RT1206FRE0714R7L-ND
14.7 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

14.7 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT1206FRE0714R7L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206FRE0714R7L
Resistors - Chip Resistor - Surface Mount RT1206FRE0714R7L
RES SMD 14.7 OHM 1% 1/4W 1206

RES SMD 14.7 OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT1206FRE0714R7L RT1206FRE0714R7L-ND RT1206FRE0714R7L
Product Name RES 14.7 OHM 1/4W 1% SMD 1206 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 (3216 Metric)
Resistance Range 14.7 ohms 14.7 ohms 14.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567759 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details