Yageo USA Chip Resistor - Surface Mount RT1206FRE0710KL

Description
10 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
10 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG1242CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1242CT-ND
Chip Resistor - Surface Mount YAG1242CT-ND
10 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

10 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1242TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1242TR-ND
Chip Resistor - Surface Mount YAG1242TR-ND
10 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

10 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1242DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1242DKR-ND
Chip Resistor - Surface Mount YAG1242DKR-ND
10 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

10 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Thin Film Resistors - SMD 1/4W 10K ohm 1% 50ppm - RT1206FRE0710KL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/4W 10K ohm 1% 50ppm
RT1206FRE0710KL
Thin Film Resistors - SMD 1/4W 10K ohm 1% 50ppm RT1206FRE0710KL
Thin Film Resistors - SMD 1/4W 10Kohm 1% 50ppm

Thin Film Resistors - SMD 1/4W 10Kohm 1% 50ppm

Supplier's Site
Thin Film Resistors 1/4W 10K ohm 1% 50ppm - 898-RT1206FRE0710KL - Utmel Electronic Limited
Hong Kong, China
Thin Film Resistors 1/4W 10K ohm 1% 50ppm
898-RT1206FRE0710KL
Thin Film Resistors 1/4W 10K ohm 1% 50ppm 898-RT1206FRE0710KL
Thin Film Resistors 1/4W 10K ohm 1% 50ppm

Thin Film Resistors 1/4W 10K ohm 1% 50ppm

Supplier's Site
Chip Resistor - Surface Mount - RT1206FRE0710KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206FRE0710KL
Chip Resistor - Surface Mount RT1206FRE0710KL
RES SMD 10K OHM 1% 1/4W 1206

RES SMD 10K OHM 1% 1/4W 1206

Supplier's Site Datasheet
Res, 10K, 1%, 0.25W, 1206, Thin Film Rohs Compliant Yageo - 82AH9056 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 1%, 0.25W, 1206, Thin Film Rohs Compliant Yageo
82AH9056
Res, 10K, 1%, 0.25W, 1206, Thin Film Rohs Compliant Yageo 82AH9056
RES, 10K, 1%, 0.25W, 1206, THIN FILM ROHS COMPLIANT: YES

RES, 10K, 1%, 0.25W, 1206, THIN FILM ROHS COMPLIANT: YES

Supplier's Site
Res, 10K, 1%, 0.25W, Thin Film, 1206; Resistance Yageo - 49AK4611 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 1%, 0.25W, Thin Film, 1206; Resistance Yageo
49AK4611
Res, 10K, 1%, 0.25W, Thin Film, 1206; Resistance Yageo 49AK4611
RES, 10K, 1%, 0.25W, THIN FILM, 1206; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 10K, 1%, 0.25W, THIN FILM, 1206; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number YAG1242CT-ND RT1206FRE0710KL 898-RT1206FRE0710KL RT1206FRE0710KL 82AH9056 49AK4611
Product Name Chip Resistor - Surface Mount Thin Film Resistors - SMD 1/4W 10K ohm 1% 50ppm Thin Film Resistors 1/4W 10K ohm 1% 50ppm Chip Resistor - Surface Mount Res, 10K, 1%, 0.25W, 1206, Thin Film Rohs Compliant Yageo Res, 10K, 1%, 0.25W, Thin Film, 1206; Resistance Yageo
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 1206; SURFACE MOUNT 1206 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176091-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 133 ohms
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD5233FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details