Yageo USA RES 107K OHM 1/8W 1% SMD 1206 RT1206FRE07107KL

Description
RES 107Kohm 1/8W 1% SMD 1206
Request a Quote Datasheet
Description
RES 107Kohm 1/8W 1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 107K OHM 1/8W 1% SMD 1206 - RT1206FRE07107KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 107K OHM 1/8W 1% SMD 1206
RT1206FRE07107KL
RES 107K OHM 1/8W 1% SMD 1206 RT1206FRE07107KL
RES 107Kohm 1/8W 1% SMD 1206

RES 107Kohm 1/8W 1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 13-RT1206FRE07107KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE07107KLDKR-ND
Chip Resistor - Surface Mount 13-RT1206FRE07107KLDKR-ND
RES SMD 107K OHM 1% 1/4W 1206

RES SMD 107K OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE07107KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE07107KLCT-ND
Chip Resistor - Surface Mount 13-RT1206FRE07107KLCT-ND
RES SMD 107K OHM 1% 1/4W 1206

RES SMD 107K OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE07107KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE07107KLTR-ND
Chip Resistor - Surface Mount 13-RT1206FRE07107KLTR-ND
107 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

107 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT1206FRE07107KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206FRE07107KL
Resistors - Chip Resistor - Surface Mount RT1206FRE07107KL
RES SMD 107K OHM 1% 1/4W 1206

RES SMD 107K OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT1206FRE07107KL 13-RT1206FRE07107KLDKR-ND RT1206FRE07107KL
Product Name RES 107K OHM 1/8W 1% SMD 1206 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 (3216 Metric)
Resistance Range 107000 ohms 107000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R911JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details