Yageo USA Chip Resistor - Surface Mount RT1206FRE07100RL

Description
100 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
100 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG1241DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1241DKR-ND
Chip Resistor - Surface Mount YAG1241DKR-ND
100 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

100 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1241TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1241TR-ND
Chip Resistor - Surface Mount YAG1241TR-ND
100 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

100 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1241CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1241CT-ND
Chip Resistor - Surface Mount YAG1241CT-ND
100 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

100 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
RES 100 OHM 1/4W 1% SMD 1206 - RT1206FRE07100RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 1/4W 1% SMD 1206
RT1206FRE07100RL
RES 100 OHM 1/4W 1% SMD 1206 RT1206FRE07100RL
RES 100ohm 1/4W 1% SMD 1206

RES 100ohm 1/4W 1% SMD 1206

Supplier's Site
SMD 100 OHM 4W Resistor - 52-RT1206FRE07100RL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100 OHM 4W Resistor
52-RT1206FRE07100RL
SMD 100 OHM 4W Resistor 52-RT1206FRE07100RL
RES SMD 100 OHM 1% 1/4W 1206 Product overview: RT1206FRE07100RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT1206FRE07100RL can be used for catalog matching and distributor lookup.

RES SMD 100 OHM 1% 1/4W 1206 Product overview: RT1206FRE07100RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT1206FRE07100RL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 100R, 1%, 0.25W, Thin Film, 1206; Resistance Yageo - 49AK4614 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 1%, 0.25W, Thin Film, 1206; Resistance Yageo
49AK4614
Res, 100R, 1%, 0.25W, Thin Film, 1206; Resistance Yageo 49AK4614
RES, 100R, 1%, 0.25W, THIN FILM, 1206; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 100R, 1%, 0.25W, THIN FILM, 1206; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 100R, 1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo - 46AK6066 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo
46AK6066
Res, 100R, 1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo 46AK6066
RES, 100R, 1%, 0.25W, THIN FILM, 1206 ROHS COMPLIANT: YES

RES, 100R, 1%, 0.25W, THIN FILM, 1206 ROHS COMPLIANT: YES

Supplier's Site
Chip Resistor - Surface Mount - RT1206FRE07100RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206FRE07100RL
Chip Resistor - Surface Mount RT1206FRE07100RL
RES SMD 100 OHM 1% 1/4W 1206

RES SMD 100 OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number YAG1241DKR-ND RT1206FRE07100RL 52-RT1206FRE07100RL 49AK4614 46AK6066 RT1206FRE07100RL
Product Name Chip Resistor - Surface Mount RES 100 OHM 1/4W 1% SMD 1206 SMD 100 OHM 4W Resistor Res, 100R, 1%, 0.25W, Thin Film, 1206; Resistance Yageo Res, 100R, 1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206 (3216 Metric) 1206; 1206 [3216 Metric] 1206
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R221JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details