Yageo USA Chip Resistor - Surface Mount RT1206FRD071KL

Description
RES SMD 1K OHM 1% 1/4W 1206
Request a Quote Datasheet
Description
RES SMD 1K OHM 1% 1/4W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT1206FRD071KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRD071KLCT-ND
Chip Resistor - Surface Mount 13-RT1206FRD071KLCT-ND
RES SMD 1K OHM 1% 1/4W 1206

RES SMD 1K OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRD071KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRD071KLDKR-ND
Chip Resistor - Surface Mount 13-RT1206FRD071KLDKR-ND
RES SMD 1K OHM 1% 1/4W 1206

RES SMD 1K OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRD071KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRD071KLTR-ND
Chip Resistor - Surface Mount 13-RT1206FRD071KLTR-ND
1 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

1 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Res, 1K, 1%, 0.25W, Thin Film, 1206; Resistance Yageo - 49AK4600 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 1%, 0.25W, Thin Film, 1206; Resistance Yageo
49AK4600
Res, 1K, 1%, 0.25W, Thin Film, 1206; Resistance Yageo 49AK4600
RES, 1K, 1%, 0.25W, THIN FILM, 1206; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 1K, 1%, 0.25W, THIN FILM, 1206; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 1K, 1%, 0.25W, Thin Film, 1206; Resistance Yageo - 49AK4601 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 1%, 0.25W, Thin Film, 1206; Resistance Yageo
49AK4601
Res, 1K, 1%, 0.25W, Thin Film, 1206; Resistance Yageo 49AK4601
RES, 1K, 1%, 0.25W, THIN FILM, 1206; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 1K, 1%, 0.25W, THIN FILM, 1206; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT1206FRD071KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206FRD071KL
Resistors - Chip Resistor - Surface Mount RT1206FRD071KL
RES SMD 1K OHM 1% 1/4W 1206

RES SMD 1K OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 13-RT1206FRD071KLCT-ND 49AK4600 RT1206FRD071KL
Product Name Chip Resistor - Surface Mount Res, 1K, 1%, 0.25W, Thin Film, 1206; Resistance Yageo Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 (3216 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details