Yageo USA Chip Resistor - Surface Mount RT1206FRD0710KL

Description
10 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
10 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT1206FRD0710KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRD0710KLTR-ND
Chip Resistor - Surface Mount 13-RT1206FRD0710KLTR-ND
10 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

10 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRD0710KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRD0710KLCT-ND
Chip Resistor - Surface Mount 13-RT1206FRD0710KLCT-ND
10 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

10 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRD0710KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRD0710KLDKR-ND
Chip Resistor - Surface Mount 13-RT1206FRD0710KLDKR-ND
10 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

10 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RT1206FRD0710KL
850942-RT1206FRD0710KL
Chip Resistor - Surface Mount - RT1206FRD0710KL 850942-RT1206FRD0710KL
Manufacturer: Yageo Win Source Part Number: 850942-RT1206FRD0710 KL Series: RT Features: 10 kOhms Chip Resistor Package: Reel - TR Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 13-RT1206FRD0710KLTR , 13-RT1206FRD0710KLDK R, RT1206FRD0710KL-ND, 13-RT1206FRD0710KLCT

Manufacturer: Yageo
Win Source Part Number: 850942-RT1206FRD0710KL
Series: RT
Features: 10 kOhms Chip Resistor
Package: Reel - TR
Categories: Resistors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 13-RT1206FRD0710KLTR, 13-RT1206FRD0710KLDKR, RT1206FRD0710KL-ND, 13-RT1206FRD0710KLCT

Buy Now Datasheet
SMD 4W Resistor - 52-RT1206FRD0710KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4W Resistor
52-RT1206FRD0710KL
SMD 4W Resistor 52-RT1206FRD0710KL
RES SMD 10K OHM 1% 1/4W 1206 Product overview: RT1206FRD0710KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT1206FRD0710KL can be used for catalog matching and distributor lookup.

RES SMD 10K OHM 1% 1/4W 1206 Product overview: RT1206FRD0710KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT1206FRD0710KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT1206FRD0710KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206FRD0710KL
Resistors - Chip Resistor - Surface Mount RT1206FRD0710KL
RES SMD 10K OHM 1% 1/4W 1206

RES SMD 10K OHM 1% 1/4W 1206

Supplier's Site
Res, 10K, 1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo - 46AK6060 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo
46AK6060
Res, 10K, 1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo 46AK6060
RES, 10K, 1%, 0.25W, THIN FILM, 1206 ROHS COMPLIANT: YES

RES, 10K, 1%, 0.25W, THIN FILM, 1206 ROHS COMPLIANT: YES

Supplier's Site
Res, 10K, 1%, 0.25W, Thin Film, 1206; Resistance Yageo - 49AK4602 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 1%, 0.25W, Thin Film, 1206; Resistance Yageo
49AK4602
Res, 10K, 1%, 0.25W, Thin Film, 1206; Resistance Yageo 49AK4602
RES, 10K, 1%, 0.25W, THIN FILM, 1206; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 10K, 1%, 0.25W, THIN FILM, 1206; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 10K, 1%, 0.25W, Thin Film, 1206; Resistance Yageo - 49AK4603 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 1%, 0.25W, Thin Film, 1206; Resistance Yageo
49AK4603
Res, 10K, 1%, 0.25W, Thin Film, 1206; Resistance Yageo 49AK4603
RES, 10K, 1%, 0.25W, THIN FILM, 1206; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 10K, 1%, 0.25W, THIN FILM, 1206; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 13-RT1206FRD0710KLTR-ND 850942-RT1206FRD0710KL 52-RT1206FRD0710KL RT1206FRD0710KL 46AK6060 49AK4602
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount - RT1206FRD0710KL SMD 4W Resistor Resistors - Chip Resistor - Surface Mount Res, 10K, 1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo Res, 10K, 1%, 0.25W, Thin Film, 1206; Resistance Yageo
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206 (3216 Metric) 1206; 1206 (3216 Metric) 1206 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details