Yageo USA Chip Resistor - Surface Mount RT1206FRD07100RL

Description
100 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
100 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT1206FRD07100RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRD07100RLTR-ND
Chip Resistor - Surface Mount 13-RT1206FRD07100RLTR-ND
100 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

100 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRD07100RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRD07100RLDKR-ND
Chip Resistor - Surface Mount 13-RT1206FRD07100RLDKR-ND
100 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

100 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRD07100RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRD07100RLCT-ND
Chip Resistor - Surface Mount 13-RT1206FRD07100RLCT-ND
100 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

100 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
RES SMD 100 OHM 1% 1/4W 1206 - 898-RT1206FRD07100RL - Utmel Electronic Limited
Hong Kong, China
RES SMD 100 OHM 1% 1/4W 1206
898-RT1206FRD07100RL
RES SMD 100 OHM 1% 1/4W 1206 898-RT1206FRD07100RL
RES SMD 100 OHM 1% 1/4W 1206

RES SMD 100 OHM 1% 1/4W 1206

Supplier's Site
Chip Resistor - Surface Mount - RT1206FRD07100RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206FRD07100RL
Chip Resistor - Surface Mount RT1206FRD07100RL
RES SMD 100 OHM 1% 1/4W 1206

RES SMD 100 OHM 1% 1/4W 1206

Supplier's Site Datasheet
Res, 100R, 1%, 0.25W, Thin Film, 1206; Resistance Yageo - 49AK4606 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 1%, 0.25W, Thin Film, 1206; Resistance Yageo
49AK4606
Res, 100R, 1%, 0.25W, Thin Film, 1206; Resistance Yageo 49AK4606
RES, 100R, 1%, 0.25W, THIN FILM, 1206; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 100R, 1%, 0.25W, THIN FILM, 1206; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 100R, 1%, 0.25W, Thin Film, 1206; Resistance Yageo - 49AK4607 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 1%, 0.25W, Thin Film, 1206; Resistance Yageo
49AK4607
Res, 100R, 1%, 0.25W, Thin Film, 1206; Resistance Yageo 49AK4607
RES, 100R, 1%, 0.25W, THIN FILM, 1206; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 100R, 1%, 0.25W, THIN FILM, 1206; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100R, 1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo - 46AK6061 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo
46AK6061
Res, 100R, 1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo 46AK6061
RES, 100R, 1%, 0.25W, THIN FILM, 1206 ROHS COMPLIANT: YES

RES, 100R, 1%, 0.25W, THIN FILM, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number 13-RT1206FRD07100RLTR-ND 898-RT1206FRD07100RL RT1206FRD07100RL 49AK4606 46AK6061
Product Name Chip Resistor - Surface Mount RES SMD 100 OHM 1% 1/4W 1206 Chip Resistor - Surface Mount Res, 100R, 1%, 0.25W, Thin Film, 1206; Resistance Yageo Res, 100R, 1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206; 1206 [3216 Metric] 1206
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7150 ohms
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2944FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details