Yageo USA RES 976K OHM 1/4W .5% SMD 1206 RT1206DRE07976KL

Description
RES 976Kohm 1/4W .5% SMD 1206
Request a Quote Datasheet
Description
RES 976Kohm 1/4W .5% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 976K OHM 1/4W .5% SMD 1206 - RT1206DRE07976KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 976K OHM 1/4W .5% SMD 1206
RT1206DRE07976KL
RES 976K OHM 1/4W .5% SMD 1206 RT1206DRE07976KL
RES 976Kohm 1/4W .5% SMD 1206

RES 976Kohm 1/4W .5% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - RT1206DRE07976KL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT1206DRE07976KL-ND
Chip Resistor - Surface Mount RT1206DRE07976KL-ND
976 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

976 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT1206DRE07976KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206DRE07976KL
Chip Resistor - Surface Mount RT1206DRE07976KL
RES SMD 976K OHM 0.5% 1/4W 1206

RES SMD 976K OHM 0.5% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RT1206DRE07976KL RT1206DRE07976KL-ND RT1206DRE07976KL
Product Name RES 976K OHM 1/4W .5% SMD 1206 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 976000 ohms 976000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2803FCT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details