Yageo USA RES 806 OHM 1/4W .5% SMD 1206 RT1206DRE07806RL

Description
RES 806ohm 1/4W .5% SMD 1206
Request a Quote Datasheet
Description
RES 806ohm 1/4W .5% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 806 OHM 1/4W .5% SMD 1206 - RT1206DRE07806RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 806 OHM 1/4W .5% SMD 1206
RT1206DRE07806RL
RES 806 OHM 1/4W .5% SMD 1206 RT1206DRE07806RL
RES 806ohm 1/4W .5% SMD 1206

RES 806ohm 1/4W .5% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - RT1206DRE07806RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT1206DRE07806RL-ND
Chip Resistor - Surface Mount RT1206DRE07806RL-ND
806 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

806 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT1206DRE07806RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206DRE07806RL
Chip Resistor - Surface Mount RT1206DRE07806RL
RES SMD 806 OHM 0.5% 1/4W 1206

RES SMD 806 OHM 0.5% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RT1206DRE07806RL RT1206DRE07806RL-ND RT1206DRE07806RL
Product Name RES 806 OHM 1/4W .5% SMD 1206 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 806 ohms 806 ohms 806 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 226000 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R121JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details