Yageo USA Chip Resistor - Surface Mount RT1206DRE07787RL

Description
787 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
787 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RT1206DRE07787RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT1206DRE07787RL-ND
Chip Resistor - Surface Mount RT1206DRE07787RL-ND
787 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

787 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
RES 787 OHM 1/4W .5% SMD 1206 - RT1206DRE07787RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 787 OHM 1/4W .5% SMD 1206
RT1206DRE07787RL
RES 787 OHM 1/4W .5% SMD 1206 RT1206DRE07787RL
RES 787ohm 1/4W .5% SMD 1206

RES 787ohm 1/4W .5% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - RT1206DRE07787RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206DRE07787RL
Chip Resistor - Surface Mount RT1206DRE07787RL
RES SMD 787 OHM 0.5% 1/4W 1206

RES SMD 787 OHM 0.5% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RT1206DRE07787RL-ND RT1206DRE07787RL RT1206DRE07787RL
Product Name Chip Resistor - Surface Mount RES 787 OHM 1/4W .5% SMD 1206 Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206
Resistance Range 787 ohms 787 ohms 787 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details