Yageo USA RES 6.20K OHM 1/8W .5% SMD 1206 RT1206DRE076K2L

Description
RES 6.20Kohm 1/8W .5% SMD 1206
Request a Quote Datasheet
Description
RES 6.20Kohm 1/8W .5% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.20K OHM 1/8W .5% SMD 1206 - RT1206DRE076K2L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.20K OHM 1/8W .5% SMD 1206
RT1206DRE076K2L
RES 6.20K OHM 1/8W .5% SMD 1206 RT1206DRE076K2L
RES 6.20Kohm 1/8W .5% SMD 1206

RES 6.20Kohm 1/8W .5% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 311-3010-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-3010-6-ND
Chip Resistor - Surface Mount 311-3010-6-ND
6.2 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

6.2 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-3010-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-3010-1-ND
Chip Resistor - Surface Mount 311-3010-1-ND
6.2 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

6.2 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-3010-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-3010-2-ND
Chip Resistor - Surface Mount 311-3010-2-ND
6.2 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

6.2 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT1206DRE076K2L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206DRE076K2L
Resistors - Chip Resistor - Surface Mount RT1206DRE076K2L
RES SMD 6.2K OHM 0.5% 1/4W 1206

RES SMD 6.2K OHM 0.5% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT1206DRE076K2L 311-3010-6-ND RT1206DRE076K2L
Product Name RES 6.20K OHM 1/8W .5% SMD 1206 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 (3216 Metric)
Resistance Range 6200 ohms 6200 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD8064FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details