Yageo USA RES 57.6K OHM 1/8W .5% SMD 1206 RT1206DRE0757K6L

Description
RES 57.6Kohm 1/8W .5% SMD 1206
Request a Quote Datasheet
Description
RES 57.6Kohm 1/8W .5% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 57.6K OHM 1/8W .5% SMD 1206 - RT1206DRE0757K6L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 57.6K OHM 1/8W .5% SMD 1206
RT1206DRE0757K6L
RES 57.6K OHM 1/8W .5% SMD 1206 RT1206DRE0757K6L
RES 57.6Kohm 1/8W .5% SMD 1206

RES 57.6Kohm 1/8W .5% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 311-3005-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-3005-1-ND
Chip Resistor - Surface Mount 311-3005-1-ND
57.6 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

57.6 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-3005-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-3005-6-ND
Chip Resistor - Surface Mount 311-3005-6-ND
57.6 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

57.6 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-3005-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-3005-2-ND
Chip Resistor - Surface Mount 311-3005-2-ND
57.6 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

57.6 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT1206DRE0757K6L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206DRE0757K6L
Resistors - Chip Resistor - Surface Mount RT1206DRE0757K6L
RES SMD 57.6K OHM 0.5% 1/4W 1206

RES SMD 57.6K OHM 0.5% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT1206DRE0757K6L 311-3005-1-ND RT1206DRE0757K6L
Product Name RES 57.6K OHM 1/8W .5% SMD 1206 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 (3216 Metric)
Resistance Range 57600 ohms 57600 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R684JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details