Yageo USA RES 54.9 OHM 1/8W .5% SMD 1206 RT1206DRE0754R9L

Description
RES 54.9ohm 1/8W .5% SMD 1206
Request a Quote Datasheet
Description
RES 54.9ohm 1/8W .5% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 54.9 OHM 1/8W .5% SMD 1206 - RT1206DRE0754R9L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 54.9 OHM 1/8W .5% SMD 1206
RT1206DRE0754R9L
RES 54.9 OHM 1/8W .5% SMD 1206 RT1206DRE0754R9L
RES 54.9ohm 1/8W .5% SMD 1206

RES 54.9ohm 1/8W .5% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - RT1206DRE0754R9L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT1206DRE0754R9L-ND
Chip Resistor - Surface Mount RT1206DRE0754R9L-ND
54.9 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

54.9 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT1206DRE0754R9L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206DRE0754R9L
Chip Resistor - Surface Mount RT1206DRE0754R9L
RES SMD 54.9 OHM 0.5% 1/4W 1206

RES SMD 54.9 OHM 0.5% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RT1206DRE0754R9L RT1206DRE0754R9L-ND RT1206DRE0754R9L
Product Name RES 54.9 OHM 1/8W .5% SMD 1206 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 54.9 ohms 54.9 ohms 54.9 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers