Yageo USA RES 54.9K OHM 1/8W .5% SMD 1206 RT1206DRE0754K9L

Description
RES 54.9Kohm 1/8W .5% SMD 1206
Request a Quote Datasheet
Description
RES 54.9Kohm 1/8W .5% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 54.9K OHM 1/8W .5% SMD 1206 - RT1206DRE0754K9L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 54.9K OHM 1/8W .5% SMD 1206
RT1206DRE0754K9L
RES 54.9K OHM 1/8W .5% SMD 1206 RT1206DRE0754K9L
RES 54.9Kohm 1/8W .5% SMD 1206

RES 54.9Kohm 1/8W .5% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - RT1206DRE0754K9L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT1206DRE0754K9L-ND
Chip Resistor - Surface Mount RT1206DRE0754K9L-ND
54.9 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

54.9 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT1206DRE0754K9L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206DRE0754K9L
Chip Resistor - Surface Mount RT1206DRE0754K9L
RES SMD 54.9K OHM 0.5% 1/4W 1206

RES SMD 54.9K OHM 0.5% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RT1206DRE0754K9L RT1206DRE0754K9L-ND RT1206DRE0754K9L
Product Name RES 54.9K OHM 1/8W .5% SMD 1206 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 54900 ohms 54900 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249321 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details