RES 4.02Kohm 1/8W .5% SMD 1206
4.02 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RT1206DRE074K02L | RT1206DRE074K02L-ND |
| Product Name | RES 4.02K OHM 1/8W .5% SMD 1206 | Chip Resistor - Surface Mount |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 1206 | 1206; 1206 |
| Resistance Range | 4020 ohms | |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % |
| Power Rating | 8 watts | 0.2500 watts |
| Configuration | Single Resistor |