Yageo USA RES 39.0K OHM 1/4W .5% SMD 1206 RT1206DRE0739KL

Description
RES 39.0Kohm 1/4W .5% SMD 1206
Request a Quote Datasheet
Description
RES 39.0Kohm 1/4W .5% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 39.0K OHM 1/4W .5% SMD 1206 - RT1206DRE0739KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39.0K OHM 1/4W .5% SMD 1206
RT1206DRE0739KL
RES 39.0K OHM 1/4W .5% SMD 1206 RT1206DRE0739KL
RES 39.0Kohm 1/4W .5% SMD 1206

RES 39.0Kohm 1/4W .5% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 311-2991-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2991-6-ND
Chip Resistor - Surface Mount 311-2991-6-ND
39 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

39 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2991-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2991-1-ND
Chip Resistor - Surface Mount 311-2991-1-ND
39 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

39 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2991-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2991-2-ND
Chip Resistor - Surface Mount 311-2991-2-ND
39 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

39 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT1206DRE0739KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206DRE0739KL
Resistors - Chip Resistor - Surface Mount RT1206DRE0739KL
RES SMD 39K OHM 0.5% 1/4W 1206

RES SMD 39K OHM 0.5% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT1206DRE0739KL 311-2991-6-ND RT1206DRE0739KL
Product Name RES 39.0K OHM 1/4W .5% SMD 1206 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 (3216 Metric)
Resistance Range 39000 ohms 39000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R360JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details