Yageo USA RES 309K OHM 1/8W .5% SMD 1206 RT1206DRE07309KL

Description
RES 309Kohm 1/8W .5% SMD 1206
Request a Quote Datasheet
Description
RES 309Kohm 1/8W .5% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 309K OHM 1/8W .5% SMD 1206 - RT1206DRE07309KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 309K OHM 1/8W .5% SMD 1206
RT1206DRE07309KL
RES 309K OHM 1/8W .5% SMD 1206 RT1206DRE07309KL
RES 309Kohm 1/8W .5% SMD 1206

RES 309Kohm 1/8W .5% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - RT1206DRE07309KL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT1206DRE07309KL-ND
Chip Resistor - Surface Mount RT1206DRE07309KL-ND
309 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

309 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT1206DRE07309KL RT1206DRE07309KL-ND
Product Name RES 309K OHM 1/8W .5% SMD 1206 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 309000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573323 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 3.9 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers