Yageo USA RES 287 OHM 1/8W .5% SMD 1206 RT1206DRE07287RL

Description
RES 287ohm 1/8W .5% SMD 1206
Request a Quote Datasheet
Description
RES 287ohm 1/8W .5% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 287 OHM 1/8W .5% SMD 1206 - RT1206DRE07287RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 287 OHM 1/8W .5% SMD 1206
RT1206DRE07287RL
RES 287 OHM 1/8W .5% SMD 1206 RT1206DRE07287RL
RES 287ohm 1/8W .5% SMD 1206

RES 287ohm 1/8W .5% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 311-2982-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2982-2-ND
Chip Resistor - Surface Mount 311-2982-2-ND
287 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

287 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2982-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2982-6-ND
Chip Resistor - Surface Mount 311-2982-6-ND
287 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

287 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2982-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2982-1-ND
Chip Resistor - Surface Mount 311-2982-1-ND
287 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

287 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT1206DRE07287RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206DRE07287RL
Resistors - Chip Resistor - Surface Mount RT1206DRE07287RL
RES SMD 287 OHM 0.5% 1/4W 1206

RES SMD 287 OHM 0.5% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT1206DRE07287RL 311-2982-2-ND RT1206DRE07287RL
Product Name RES 287 OHM 1/8W .5% SMD 1206 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 (3216 Metric)
Resistance Range 287 ohms 287 ohms 287 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details