RES SMD 1.5M OHM 0.5% 1/4W 1206
1.5 MOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
RES SMD 1.5M OHM 0.5% 1/4W 1206
YageoThin Film Resistors - SMD 1/4W 1.5Mohm .5% 50ppm
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 13-RT1206DRE071M5LCT-ND | RT1206DRE071M5L |
| Product Name | Chip Resistor - Surface Mount | YageoThin Film Resistors - SMD 1/4W 1.5M ohm .5% 50ppm |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD) |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % |