Yageo USA Chip Resistor - Surface Mount RT1206DRE071K5L

Description
1.5 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
1.5 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 311-2970-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2970-6-ND
Chip Resistor - Surface Mount 311-2970-6-ND
1.5 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

1.5 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2970-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2970-1-ND
Chip Resistor - Surface Mount 311-2970-1-ND
1.5 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

1.5 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2970-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2970-2-ND
Chip Resistor - Surface Mount 311-2970-2-ND
1.5 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

1.5 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
RES 1.50K OHM 1/8W .5% SMD 1206 - RT1206DRE071K5L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.50K OHM 1/8W .5% SMD 1206
RT1206DRE071K5L
RES 1.50K OHM 1/8W .5% SMD 1206 RT1206DRE071K5L
RES 1.50Kohm 1/8W .5% SMD 1206

RES 1.50Kohm 1/8W .5% SMD 1206

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT1206DRE071K5L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206DRE071K5L
Resistors - Chip Resistor - Surface Mount RT1206DRE071K5L
RES SMD 1.5K OHM 0.5% 1/4W 1206

RES SMD 1.5K OHM 0.5% 1/4W 1206

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 311-2970-6-ND RT1206DRE071K5L RT1206DRE071K5L
Product Name Chip Resistor - Surface Mount RES 1.50K OHM 1/8W .5% SMD 1206 Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206; 1206 (3216 Metric)
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4C162J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details