Yageo USA RES 18.2K OHM 1/8W .5% SMD 1206 RT1206DRE0718K2L

Description
RES 18.2Kohm 1/8W .5% SMD 1206
Request a Quote Datasheet
Description
RES 18.2Kohm 1/8W .5% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18.2K OHM 1/8W .5% SMD 1206 - RT1206DRE0718K2L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.2K OHM 1/8W .5% SMD 1206
RT1206DRE0718K2L
RES 18.2K OHM 1/8W .5% SMD 1206 RT1206DRE0718K2L
RES 18.2Kohm 1/8W .5% SMD 1206

RES 18.2Kohm 1/8W .5% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 311-2968-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2968-6-ND
Chip Resistor - Surface Mount 311-2968-6-ND
18.2 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

18.2 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2968-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2968-1-ND
Chip Resistor - Surface Mount 311-2968-1-ND
18.2 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

18.2 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2968-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2968-2-ND
Chip Resistor - Surface Mount 311-2968-2-ND
18.2 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

18.2 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT1206DRE0718K2L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206DRE0718K2L
Resistors - Chip Resistor - Surface Mount RT1206DRE0718K2L
RES SMD 18.2K OHM 0.5% 1/4W 1206

RES SMD 18.2K OHM 0.5% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT1206DRE0718K2L 311-2968-6-ND RT1206DRE0718K2L
Product Name RES 18.2K OHM 1/8W .5% SMD 1206 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 (3216 Metric)
Resistance Range 18200 ohms 18200 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chassis Mount Resistors - 1311299 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details