Yageo USA RES 14.7 OHM 1/4W .5% SMD 1206 RT1206DRE0714R7L

Description
RES 14.7ohm 1/4W .5% SMD 1206
Request a Quote Datasheet
Description
RES 14.7ohm 1/4W .5% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14.7 OHM 1/4W .5% SMD 1206 - RT1206DRE0714R7L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.7 OHM 1/4W .5% SMD 1206
RT1206DRE0714R7L
RES 14.7 OHM 1/4W .5% SMD 1206 RT1206DRE0714R7L
RES 14.7ohm 1/4W .5% SMD 1206

RES 14.7ohm 1/4W .5% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - RT1206DRE0714R7L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT1206DRE0714R7L-ND
Chip Resistor - Surface Mount RT1206DRE0714R7L-ND
14.7 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

14.7 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT1206DRE0714R7L RT1206DRE0714R7L-ND
Product Name RES 14.7 OHM 1/4W .5% SMD 1206 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 14.7 ohms 14.7 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Adjustable Resistors - 1617570 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Screw Terminals; Screw
Standards and Certifications RoHS; No
View Details