Yageo USA RES 10.0 OHM 1/8W .5% SMD 1206 RT1206DRE0710RL

Description
RES 10.0ohm 1/8W .5% SMD 1206
Request a Quote Datasheet
Description
RES 10.0ohm 1/8W .5% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.0 OHM 1/8W .5% SMD 1206 - RT1206DRE0710RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.0 OHM 1/8W .5% SMD 1206
RT1206DRE0710RL
RES 10.0 OHM 1/8W .5% SMD 1206 RT1206DRE0710RL
RES 10.0ohm 1/8W .5% SMD 1206

RES 10.0ohm 1/8W .5% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 311-2958-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2958-1-ND
Chip Resistor - Surface Mount 311-2958-1-ND
10 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

10 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2958-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2958-6-ND
Chip Resistor - Surface Mount 311-2958-6-ND
10 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

10 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2958-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2958-2-ND
Chip Resistor - Surface Mount 311-2958-2-ND
10 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

10 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Res, 10R, 0.5%, 0.25W, Thin Film, 1206; Resistance Yageo - 58AK4075 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 0.5%, 0.25W, Thin Film, 1206; Resistance Yageo
58AK4075
Res, 10R, 0.5%, 0.25W, Thin Film, 1206; Resistance Yageo 58AK4075
RES, 10R, 0.5%, 0.25W, THIN FILM, 1206; Resistance:10ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 10R, 0.5%, 0.25W, THIN FILM, 1206; Resistance:10ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10R, 0.5%, 0.25W, Thin Film, 1206; Resistance Yageo - 59AK2623 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 0.5%, 0.25W, Thin Film, 1206; Resistance Yageo
59AK2623
Res, 10R, 0.5%, 0.25W, Thin Film, 1206; Resistance Yageo 59AK2623
RES, 10R, 0.5%, 0.25W, THIN FILM, 1206; Resistance:10ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 10R, 0.5%, 0.25W, THIN FILM, 1206; Resistance:10ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RT1206DRE0710RL 311-2958-1-ND 58AK4075
Product Name RES 10.0 OHM 1/8W .5% SMD 1206 Chip Resistor - Surface Mount Res, 10R, 0.5%, 0.25W, Thin Film, 1206; Resistance Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 10 ohms 10 ohms 10 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD5363FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Through-Hole Resistors - 1-1623719-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 8.2 ohms
Tolerance 10 +/- %
View Details