Yageo USA RES 931K OHM 1/8W .5% SMD 1206 RT1206DRD07931KL

Description
RES 931Kohm 1/8W .5% SMD 1206
Request a Quote Datasheet
Description
RES 931Kohm 1/8W .5% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 931K OHM 1/8W .5% SMD 1206 - RT1206DRD07931KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 931K OHM 1/8W .5% SMD 1206
RT1206DRD07931KL
RES 931K OHM 1/8W .5% SMD 1206 RT1206DRD07931KL
RES 931Kohm 1/8W .5% SMD 1206

RES 931Kohm 1/8W .5% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - RT1206DRD07931KL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT1206DRD07931KL-ND
Chip Resistor - Surface Mount RT1206DRD07931KL-ND
931 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

931 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT1206DRD07931KL RT1206DRD07931KL-ND
Product Name RES 931K OHM 1/8W .5% SMD 1206 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 931000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 2567477P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details