Yageo USA Chip Resistor - Surface Mount RT1206DRD07750RL

Description
750 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
750 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 311-2951-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2951-1-ND
Chip Resistor - Surface Mount 311-2951-1-ND
750 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

750 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2951-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2951-6-ND
Chip Resistor - Surface Mount 311-2951-6-ND
750 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

750 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2951-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2951-2-ND
Chip Resistor - Surface Mount 311-2951-2-ND
750 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

750 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
RES 750 OHM 1/4W .5% SMD 1206 - RT1206DRD07750RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 750 OHM 1/4W .5% SMD 1206
RT1206DRD07750RL
RES 750 OHM 1/4W .5% SMD 1206 RT1206DRD07750RL
RES 750ohm 1/4W .5% SMD 1206

RES 750ohm 1/4W .5% SMD 1206

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT1206DRD07750RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206DRD07750RL
Resistors - Chip Resistor - Surface Mount RT1206DRD07750RL
RES SMD 750 OHM 0.5% 1/4W 1206

RES SMD 750 OHM 0.5% 1/4W 1206

Supplier's Site
Chip Resistor - Surface Mount - RT1206DRD07750RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206DRD07750RL
Chip Resistor - Surface Mount RT1206DRD07750RL
RES SMD 750 OHM 0.5% 1/4W 1206

RES SMD 750 OHM 0.5% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 311-2951-1-ND RT1206DRD07750RL RT1206DRD07750RL RT1206DRD07750RL
Product Name Chip Resistor - Surface Mount RES 750 OHM 1/4W .5% SMD 1206 Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206; 1206 (3216 Metric)
Resistance Range 750 ohms 750 ohms 750 ohms 750 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573264 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1200 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details