Yageo USA RES 6.80K OHM 1/8W .5% SMD 1206 RT1206DRD076K8L

Description
RES 6.80Kohm 1/8W .5% SMD 1206
Request a Quote Datasheet
Description
RES 6.80Kohm 1/8W .5% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.80K OHM 1/8W .5% SMD 1206 - RT1206DRD076K8L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.80K OHM 1/8W .5% SMD 1206
RT1206DRD076K8L
RES 6.80K OHM 1/8W .5% SMD 1206 RT1206DRD076K8L
RES 6.80Kohm 1/8W .5% SMD 1206

RES 6.80Kohm 1/8W .5% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 13-RT1206DRD076K8LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206DRD076K8LTR-ND
Chip Resistor - Surface Mount 13-RT1206DRD076K8LTR-ND
6.8 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

6.8 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206DRD076K8LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206DRD076K8LDKR-ND
Chip Resistor - Surface Mount 13-RT1206DRD076K8LDKR-ND
RES SMD 6.8K OHM 0.5% 1/4W 1206

RES SMD 6.8K OHM 0.5% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206DRD076K8LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206DRD076K8LCT-ND
Chip Resistor - Surface Mount 13-RT1206DRD076K8LCT-ND
RES SMD 6.8K OHM 0.5% 1/4W 1206

RES SMD 6.8K OHM 0.5% 1/4W 1206

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT1206DRD076K8L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206DRD076K8L
Resistors - Chip Resistor - Surface Mount RT1206DRD076K8L
RES SMD 6.8K OHM 0.5% 1/4W 1206

RES SMD 6.8K OHM 0.5% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT1206DRD076K8L 13-RT1206DRD076K8LTR-ND RT1206DRD076K8L
Product Name RES 6.80K OHM 1/8W .5% SMD 1206 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 (3216 Metric)
Resistance Range 6800 ohms 6800 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1722225 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details