Yageo USA RES 69.8K OHM 1/4W .5% SMD 1206 RT1206DRD0769K8L

Description
RES 69.8Kohm 1/4W .5% SMD 1206
Request a Quote Datasheet
Description
RES 69.8Kohm 1/4W .5% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 69.8K OHM 1/4W .5% SMD 1206 - RT1206DRD0769K8L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 69.8K OHM 1/4W .5% SMD 1206
RT1206DRD0769K8L
RES 69.8K OHM 1/4W .5% SMD 1206 RT1206DRD0769K8L
RES 69.8Kohm 1/4W .5% SMD 1206

RES 69.8Kohm 1/4W .5% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - RT1206DRD0769K8L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT1206DRD0769K8L-ND
Chip Resistor - Surface Mount RT1206DRD0769K8L-ND
69.8 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

69.8 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT1206DRD0769K8L RT1206DRD0769K8L-ND
Product Name RES 69.8K OHM 1/4W .5% SMD 1206 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 69800 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details