Yageo USA RES 5.10K OHM 1/8W .5% SMD 1206 RT1206DRD075K1L

Description
RES 5.10Kohm 1/8W .5% SMD 1206
Request a Quote Datasheet
Description
RES 5.10Kohm 1/8W .5% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.10K OHM 1/8W .5% SMD 1206 - RT1206DRD075K1L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.10K OHM 1/8W .5% SMD 1206
RT1206DRD075K1L
RES 5.10K OHM 1/8W .5% SMD 1206 RT1206DRD075K1L
RES 5.10Kohm 1/8W .5% SMD 1206

RES 5.10Kohm 1/8W .5% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 311-2947-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2947-6-ND
Chip Resistor - Surface Mount 311-2947-6-ND
5.1 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

5.1 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2947-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2947-1-ND
Chip Resistor - Surface Mount 311-2947-1-ND
5.1 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

5.1 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2947-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2947-2-ND
Chip Resistor - Surface Mount 311-2947-2-ND
5.1 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

5.1 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT1206DRD075K1L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206DRD075K1L
Resistors - Chip Resistor - Surface Mount RT1206DRD075K1L
RES SMD 5.1K OHM 0.5% 1/4W 1206

RES SMD 5.1K OHM 0.5% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT1206DRD075K1L 311-2947-6-ND RT1206DRD075K1L
Product Name RES 5.10K OHM 1/8W .5% SMD 1206 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 (3216 Metric)
Resistance Range 5100 ohms 5100 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2567519 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0012 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R750JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers