Yageo USA RES 51.0 OHM 1/8W .5% SMD 1206 RT1206DRD0751RL

Description
RES 51.0ohm 1/8W .5% SMD 1206
Request a Quote Datasheet
Description
RES 51.0ohm 1/8W .5% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 51.0 OHM 1/8W .5% SMD 1206 - RT1206DRD0751RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51.0 OHM 1/8W .5% SMD 1206
RT1206DRD0751RL
RES 51.0 OHM 1/8W .5% SMD 1206 RT1206DRD0751RL
RES 51.0ohm 1/8W .5% SMD 1206

RES 51.0ohm 1/8W .5% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 311-2946-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2946-1-ND
Chip Resistor - Surface Mount 311-2946-1-ND
51 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

51 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2946-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2946-2-ND
Chip Resistor - Surface Mount 311-2946-2-ND
51 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

51 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2946-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2946-6-ND
Chip Resistor - Surface Mount 311-2946-6-ND
51 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

51 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT1206DRD0751RL 311-2946-1-ND
Product Name RES 51.0 OHM 1/8W .5% SMD 1206 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 51 ohms 51 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R475JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1-1614350-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12400 ohms
View Details
2 suppliers