Yageo USA RES 510K OHM 1/8W .5% SMD 1206 RT1206DRD07510KL

Description
RES 510Kohm 1/8W .5% SMD 1206
Request a Quote Datasheet
Description
RES 510Kohm 1/8W .5% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 510K OHM 1/8W .5% SMD 1206 - RT1206DRD07510KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 510K OHM 1/8W .5% SMD 1206
RT1206DRD07510KL
RES 510K OHM 1/8W .5% SMD 1206 RT1206DRD07510KL
RES 510Kohm 1/8W .5% SMD 1206

RES 510Kohm 1/8W .5% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 311-2945-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2945-2-ND
Chip Resistor - Surface Mount 311-2945-2-ND
510 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

510 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2945-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2945-6-ND
Chip Resistor - Surface Mount 311-2945-6-ND
510 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

510 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2945-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2945-1-ND
Chip Resistor - Surface Mount 311-2945-1-ND
510 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

510 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT1206DRD07510KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206DRD07510KL
Resistors - Chip Resistor - Surface Mount RT1206DRD07510KL
RES SMD 510K OHM 0.5% 1/4W 1206

RES SMD 510K OHM 0.5% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT1206DRD07510KL 311-2945-2-ND RT1206DRD07510KL
Product Name RES 510K OHM 1/8W .5% SMD 1206 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 (3216 Metric)
Resistance Range 510000 ohms 510000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-2176073-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 715 ohms
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers