Yageo USA RES 4.70K OHM 1/8W .5% SMD 1206 RT1206DRD074K7L

Description
RES 4.70Kohm 1/8W .5% SMD 1206
Request a Quote Datasheet
Description
RES 4.70Kohm 1/8W .5% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.70K OHM 1/8W .5% SMD 1206 - RT1206DRD074K7L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.70K OHM 1/8W .5% SMD 1206
RT1206DRD074K7L
RES 4.70K OHM 1/8W .5% SMD 1206 RT1206DRD074K7L
RES 4.70Kohm 1/8W .5% SMD 1206

RES 4.70Kohm 1/8W .5% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 13-RT1206DRD074K7LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206DRD074K7LTR-ND
Chip Resistor - Surface Mount 13-RT1206DRD074K7LTR-ND
4.7 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

4.7 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206DRD074K7LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206DRD074K7LCT-ND
Chip Resistor - Surface Mount 13-RT1206DRD074K7LCT-ND
RES SMD 4.7K OHM 0.5% 1/4W 1206

RES SMD 4.7K OHM 0.5% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206DRD074K7LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206DRD074K7LDKR-ND
Chip Resistor - Surface Mount 13-RT1206DRD074K7LDKR-ND
RES SMD 4.7K OHM 0.5% 1/4W 1206

RES SMD 4.7K OHM 0.5% 1/4W 1206

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT1206DRD074K7L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206DRD074K7L
Resistors - Chip Resistor - Surface Mount RT1206DRD074K7L
RES SMD 4.7K OHM 0.5% 1/4W 1206

RES SMD 4.7K OHM 0.5% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT1206DRD074K7L 13-RT1206DRD074K7LTR-ND RT1206DRD074K7L
Product Name RES 4.70K OHM 1/8W .5% SMD 1206 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 (3216 Metric)
Resistance Range 4700 ohms 4700 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers