Yageo USA RES 4.42K OHM 1/4W .5% SMD 1206 RT1206DRD074K42L

Description
RES 4.42Kohm 1/4W .5% SMD 1206
Request a Quote Datasheet
Description
RES 4.42Kohm 1/4W .5% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.42K OHM 1/4W .5% SMD 1206 - RT1206DRD074K42L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.42K OHM 1/4W .5% SMD 1206
RT1206DRD074K42L
RES 4.42K OHM 1/4W .5% SMD 1206 RT1206DRD074K42L
RES 4.42Kohm 1/4W .5% SMD 1206

RES 4.42Kohm 1/4W .5% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - RT1206DRD074K42L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT1206DRD074K42L-ND
Chip Resistor - Surface Mount RT1206DRD074K42L-ND
4.42 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

4.42 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT1206DRD074K42L RT1206DRD074K42L-ND
Product Name RES 4.42K OHM 1/4W .5% SMD 1206 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 4420 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details