Yageo USA Thin Film Resistors - SMD 1/4W 49.9 ohm .5% 25ppm RT1206DRD0749R9L

Description
Thin Film Resistors - SMD 1/4W 49.9ohm .5% 25ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/4W 49.9ohm .5% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/4W 49.9 ohm .5% 25ppm - RT1206DRD0749R9L - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/4W 49.9 ohm .5% 25ppm
RT1206DRD0749R9L
Thin Film Resistors - SMD 1/4W 49.9 ohm .5% 25ppm RT1206DRD0749R9L
Thin Film Resistors - SMD 1/4W 49.9ohm .5% 25ppm

Thin Film Resistors - SMD 1/4W 49.9ohm .5% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - 311-2944-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2944-6-ND
Chip Resistor - Surface Mount 311-2944-6-ND
49.9 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

49.9 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2944-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2944-2-ND
Chip Resistor - Surface Mount 311-2944-2-ND
49.9 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

49.9 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2944-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2944-1-ND
Chip Resistor - Surface Mount 311-2944-1-ND
49.9 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

49.9 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT1206DRD0749R9L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206DRD0749R9L
Chip Resistor - Surface Mount RT1206DRD0749R9L
RES SMD 49.9 OHM 0.5% 1/4W 1206

RES SMD 49.9 OHM 0.5% 1/4W 1206

Supplier's Site Datasheet
Res, 49R9, 0.5%, 0.25W, Thin Film, 1206; Resistance Yageo - 59AK2619 - Newark, An Avnet Company
Chicago, IL, United States
Res, 49R9, 0.5%, 0.25W, Thin Film, 1206; Resistance Yageo
59AK2619
Res, 49R9, 0.5%, 0.25W, Thin Film, 1206; Resistance Yageo 59AK2619
RES, 49R9, 0.5%, 0.25W, THIN FILM, 1206; Resistance:49.9ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 49R9, 0.5%, 0.25W, THIN FILM, 1206; Resistance:49.9ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 49R9, 0.5%, 0.25W, Thin Film, 1206; Resistance Yageo - 58AK6473 - Newark, An Avnet Company
Chicago, IL, United States
Res, 49R9, 0.5%, 0.25W, Thin Film, 1206; Resistance Yageo
58AK6473
Res, 49R9, 0.5%, 0.25W, Thin Film, 1206; Resistance Yageo 58AK6473
RES, 49R9, 0.5%, 0.25W, THIN FILM, 1206; Resistance:49.9ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 49R9, 0.5%, 0.25W, THIN FILM, 1206; Resistance:49.9ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number RT1206DRD0749R9L 311-2944-6-ND RT1206DRD0749R9L 59AK2619
Product Name Thin Film Resistors - SMD 1/4W 49.9 ohm .5% 25ppm Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 49R9, 0.5%, 0.25W, Thin Film, 1206; Resistance Yageo
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 49.9 ohms 49.9 ohms 49.9 ohms 49.9 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567527P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0018 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details