Yageo USA RES 470 OHM 1/8W .5% SMD 1206 RT1206DRD07470RL

Description
RES 470ohm 1/8W .5% SMD 1206
Request a Quote Datasheet
Description
RES 470ohm 1/8W .5% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 470 OHM 1/8W .5% SMD 1206 - RT1206DRD07470RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470 OHM 1/8W .5% SMD 1206
RT1206DRD07470RL
RES 470 OHM 1/8W .5% SMD 1206 RT1206DRD07470RL
RES 470ohm 1/8W .5% SMD 1206

RES 470ohm 1/8W .5% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - RT1206DRD07470RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT1206DRD07470RL-ND
Chip Resistor - Surface Mount RT1206DRD07470RL-ND
470 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

470 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Res, 470R, 0.5%, 0.25W, Thin Film, 1206; Resistance Yageo - 59AK6850 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470R, 0.5%, 0.25W, Thin Film, 1206; Resistance Yageo
59AK6850
Res, 470R, 0.5%, 0.25W, Thin Film, 1206; Resistance Yageo 59AK6850
RES, 470R, 0.5%, 0.25W, THIN FILM, 1206; Resistance:470ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 470R, 0.5%, 0.25W, THIN FILM, 1206; Resistance:470ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
RES SMD 470 OHM 0.5% 1/4W 1206 - 898-RT1206DRD07470RL - Utmel Electronic Limited
Hong Kong, China
RES SMD 470 OHM 0.5% 1/4W 1206
898-RT1206DRD07470RL
RES SMD 470 OHM 0.5% 1/4W 1206 898-RT1206DRD07470RL
RES SMD 470 OHM 0.5% 1/4W 1206

RES SMD 470 OHM 0.5% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number RT1206DRD07470RL RT1206DRD07470RL-ND 59AK6850 898-RT1206DRD07470RL
Product Name RES 470 OHM 1/8W .5% SMD 1206 Chip Resistor - Surface Mount Res, 470R, 0.5%, 0.25W, Thin Film, 1206; Resistance Yageo RES SMD 470 OHM 0.5% 1/4W 1206
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 [3216 Metric] Surface Mount Technology (SMT / SMD); 1206; SURFACE MOUNT
Resistance Range 470 ohms 470 ohms 470 ohms 470 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details