RES SMD 3K OHM 0.5% 1/4W 1206
3 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
RES SMD 3K OHM 0.5% 1/4W 1206
RES 3.00Kohm 1/4W .5% SMD 1206
RES SMD 3K OHM 0.5% 1/4W 1206
| DigiKey | ASAP Semiconductor LLC | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 13-RT1206DRD073KLDKR-ND | RT1206DRD073KL | RT1206DRD073KL |
| Product Name | Chip Resistor - Surface Mount | RES 3.00K OHM 1/4W .5% SMD 1206 | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD); 1206 | 1206; 1206 (3216 Metric) |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % | 0.5000 +/- % |