Yageo USA RES 390K OHM 1/4W .5% SMD 1206 RT1206DRD07390KL

Description
RES 390Kohm 1/4W .5% SMD 1206
Request a Quote Datasheet
Description
RES 390Kohm 1/4W .5% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 390K OHM 1/4W .5% SMD 1206 - RT1206DRD07390KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 390K OHM 1/4W .5% SMD 1206
RT1206DRD07390KL
RES 390K OHM 1/4W .5% SMD 1206 RT1206DRD07390KL
RES 390Kohm 1/4W .5% SMD 1206

RES 390Kohm 1/4W .5% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 311-2941-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2941-2-ND
Chip Resistor - Surface Mount 311-2941-2-ND
390 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

390 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2941-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2941-1-ND
Chip Resistor - Surface Mount 311-2941-1-ND
390 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

390 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2941-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2941-6-ND
Chip Resistor - Surface Mount 311-2941-6-ND
390 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

390 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Res, 390K, 0.5%, 0.25W, Thin Film, 1206; Resistance Yageo - 59AK0578 - Newark, An Avnet Company
Chicago, IL, United States
Res, 390K, 0.5%, 0.25W, Thin Film, 1206; Resistance Yageo
59AK0578
Res, 390K, 0.5%, 0.25W, Thin Film, 1206; Resistance Yageo 59AK0578
RES, 390K, 0.5%, 0.25W, THIN FILM, 1206; Resistance:390kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 390K, 0.5%, 0.25W, THIN FILM, 1206; Resistance:390kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 390K, 0.5%, 0.25W, Thin Film, 1206; Resistance Yageo - 58AK8461 - Newark, An Avnet Company
Chicago, IL, United States
Res, 390K, 0.5%, 0.25W, Thin Film, 1206; Resistance Yageo
58AK8461
Res, 390K, 0.5%, 0.25W, Thin Film, 1206; Resistance Yageo 58AK8461
RES, 390K, 0.5%, 0.25W, THIN FILM, 1206; Resistance:390kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 390K, 0.5%, 0.25W, THIN FILM, 1206; Resistance:390kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RT1206DRD07390KL 311-2941-2-ND 59AK0578
Product Name RES 390K OHM 1/4W .5% SMD 1206 Chip Resistor - Surface Mount Res, 390K, 0.5%, 0.25W, Thin Film, 1206; Resistance Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 390000 ohms 390000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1504FCT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details