Yageo USA Chip Resistor - Surface Mount RT1206DRD07330KL

Description
330 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
330 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 311-2937-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2937-6-ND
Chip Resistor - Surface Mount 311-2937-6-ND
330 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

330 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2937-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2937-1-ND
Chip Resistor - Surface Mount 311-2937-1-ND
330 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

330 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2937-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2937-2-ND
Chip Resistor - Surface Mount 311-2937-2-ND
330 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

330 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
RES 330K OHM 1/4W .5% SMD 1206 - RT1206DRD07330KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 330K OHM 1/4W .5% SMD 1206
RT1206DRD07330KL
RES 330K OHM 1/4W .5% SMD 1206 RT1206DRD07330KL
RES 330Kohm 1/4W .5% SMD 1206

RES 330Kohm 1/4W .5% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - RT1206DRD07330KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206DRD07330KL
Chip Resistor - Surface Mount RT1206DRD07330KL
RES SMD 330K OHM 0.5% 1/4W 1206

RES SMD 330K OHM 0.5% 1/4W 1206

Supplier's Site Datasheet
Res, 330K, 0.5%, 0.25W, Thin Film, 1206; Resistance Yageo - 59AK0577 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330K, 0.5%, 0.25W, Thin Film, 1206; Resistance Yageo
59AK0577
Res, 330K, 0.5%, 0.25W, Thin Film, 1206; Resistance Yageo 59AK0577
RES, 330K, 0.5%, 0.25W, THIN FILM, 1206; Resistance:330kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 330K, 0.5%, 0.25W, THIN FILM, 1206; Resistance:330kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 330K, 0.5%, 0.25W, Thin Film, 1206; Resistance Yageo - 58AK4074 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330K, 0.5%, 0.25W, Thin Film, 1206; Resistance Yageo
58AK4074
Res, 330K, 0.5%, 0.25W, Thin Film, 1206; Resistance Yageo 58AK4074
RES, 330K, 0.5%, 0.25W, THIN FILM, 1206; Resistance:330kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 330K, 0.5%, 0.25W, THIN FILM, 1206; Resistance:330kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number 311-2937-6-ND RT1206DRD07330KL RT1206DRD07330KL 59AK0577
Product Name Chip Resistor - Surface Mount RES 330K OHM 1/4W .5% SMD 1206 Chip Resistor - Surface Mount Res, 330K, 0.5%, 0.25W, Thin Film, 1206; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206; 1206 [3216 Metric]
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 124 ohms
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1784FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details