26.1 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
RES 26.1Kohm 1/8W .5% SMD 1206
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RT1206DRD0726K1L-ND | RT1206DRD0726K1L |
| Product Name | Chip Resistor - Surface Mount | RES 26.1K OHM 1/8W .5% SMD 1206 |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD); 1206 |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % |