Yageo USA Chip Resistor - Surface Mount RT1206DRD0720RL

Description
20 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
20 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 311-2930-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2930-2-ND
Chip Resistor - Surface Mount 311-2930-2-ND
20 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

20 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2930-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2930-6-ND
Chip Resistor - Surface Mount 311-2930-6-ND
20 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

20 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2930-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2930-1-ND
Chip Resistor - Surface Mount 311-2930-1-ND
20 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

20 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
RES 20.0 OHM 1/8W .5% SMD 1206 - RT1206DRD0720RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20.0 OHM 1/8W .5% SMD 1206
RT1206DRD0720RL
RES 20.0 OHM 1/8W .5% SMD 1206 RT1206DRD0720RL
RES 20.0ohm 1/8W .5% SMD 1206

RES 20.0ohm 1/8W .5% SMD 1206

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT1206DRD0720RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206DRD0720RL
Resistors - Chip Resistor - Surface Mount RT1206DRD0720RL
RES SMD 20 OHM 0.5% 1/4W 1206

RES SMD 20 OHM 0.5% 1/4W 1206

Supplier's Site
Res, 20R, 0.5%, 0.25W, Thin Film, 1206; Resistance Yageo - 59AK6848 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20R, 0.5%, 0.25W, Thin Film, 1206; Resistance Yageo
59AK6848
Res, 20R, 0.5%, 0.25W, Thin Film, 1206; Resistance Yageo 59AK6848
RES, 20R, 0.5%, 0.25W, THIN FILM, 1206; Resistance:20ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 20R, 0.5%, 0.25W, THIN FILM, 1206; Resistance:20ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 20R, 0.5%, 0.25W, Thin Film, 1206; Resistance Yageo - 58AK8458 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20R, 0.5%, 0.25W, Thin Film, 1206; Resistance Yageo
58AK8458
Res, 20R, 0.5%, 0.25W, Thin Film, 1206; Resistance Yageo 58AK8458
RES, 20R, 0.5%, 0.25W, THIN FILM, 1206; Resistance:20ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 20R, 0.5%, 0.25W, THIN FILM, 1206; Resistance:20ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 311-2930-2-ND RT1206DRD0720RL RT1206DRD0720RL 59AK6848
Product Name Chip Resistor - Surface Mount RES 20.0 OHM 1/8W .5% SMD 1206 Resistors - Chip Resistor - Surface Mount Res, 20R, 0.5%, 0.25W, Thin Film, 1206; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206; 1206 (3216 Metric) 1206; 1206 [3216 Metric]
Resistance Range 20 ohms 20 ohms 20 ohms 20 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/2CT52R560JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details