Yageo USA RES 20.0K OHM 1/4W .5% SMD 1206 RT1206DRD0720KL

Description
RES 20.0Kohm 1/4W .5% SMD 1206
Request a Quote Datasheet
Description
RES 20.0Kohm 1/4W .5% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20.0K OHM 1/4W .5% SMD 1206 - RT1206DRD0720KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20.0K OHM 1/4W .5% SMD 1206
RT1206DRD0720KL
RES 20.0K OHM 1/4W .5% SMD 1206 RT1206DRD0720KL
RES 20.0Kohm 1/4W .5% SMD 1206

RES 20.0Kohm 1/4W .5% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 311-2929-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2929-1-ND
Chip Resistor - Surface Mount 311-2929-1-ND
20 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

20 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2929-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2929-6-ND
Chip Resistor - Surface Mount 311-2929-6-ND
20 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

20 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2929-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2929-2-ND
Chip Resistor - Surface Mount 311-2929-2-ND
20 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

20 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT1206DRD0720KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206DRD0720KL
Resistors - Chip Resistor - Surface Mount RT1206DRD0720KL
RES SMD 20K OHM 0.5% 1/4W 1206

RES SMD 20K OHM 0.5% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT1206DRD0720KL 311-2929-1-ND RT1206DRD0720KL
Product Name RES 20.0K OHM 1/4W .5% SMD 1206 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 (3216 Metric)
Resistance Range 20000 ohms 20000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311257 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1052FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details