Yageo USA RES 200K OHM 1/8W .5% SMD 1206 RT1206DRD07200KL

Description
RES 200Kohm 1/8W .5% SMD 1206
Request a Quote Datasheet
Description
RES 200Kohm 1/8W .5% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200K OHM 1/8W .5% SMD 1206 - RT1206DRD07200KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200K OHM 1/8W .5% SMD 1206
RT1206DRD07200KL
RES 200K OHM 1/8W .5% SMD 1206 RT1206DRD07200KL
RES 200Kohm 1/8W .5% SMD 1206

RES 200Kohm 1/8W .5% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 311-2928-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2928-6-ND
Chip Resistor - Surface Mount 311-2928-6-ND
200 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

200 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2928-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2928-2-ND
Chip Resistor - Surface Mount 311-2928-2-ND
200 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

200 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2928-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2928-1-ND
Chip Resistor - Surface Mount 311-2928-1-ND
200 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

200 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Res, 200K, 0.5%, 0.25W, Thin Film, 1206; Resistance Yageo - 59AK0576 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200K, 0.5%, 0.25W, Thin Film, 1206; Resistance Yageo
59AK0576
Res, 200K, 0.5%, 0.25W, Thin Film, 1206; Resistance Yageo 59AK0576
RES, 200K, 0.5%, 0.25W, THIN FILM, 1206; Resistance:200kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 200K, 0.5%, 0.25W, THIN FILM, 1206; Resistance:200kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 200K, 0.5%, 0.25W, Thin Film, 1206; Resistance Yageo - 58AK8459 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200K, 0.5%, 0.25W, Thin Film, 1206; Resistance Yageo
58AK8459
Res, 200K, 0.5%, 0.25W, Thin Film, 1206; Resistance Yageo 58AK8459
RES, 200K, 0.5%, 0.25W, THIN FILM, 1206; Resistance:200kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 200K, 0.5%, 0.25W, THIN FILM, 1206; Resistance:200kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT1206DRD07200KL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RT1206DRD07200KL
Resistors - Chip Resistor - Surface Mount RT1206DRD07200KL
RES SMD 200K OHM 0.5% 1/4W 1206

RES SMD 200K OHM 0.5% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number RT1206DRD07200KL 311-2928-6-ND 59AK0576 RT1206DRD07200KL
Product Name RES 200K OHM 1/8W .5% SMD 1206 Chip Resistor - Surface Mount Res, 200K, 0.5%, 0.25W, Thin Film, 1206; Resistance Yageo Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 (3216 Metric)
Resistance Range 200000 ohms 200000 ohms 200000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 2567843P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers