Yageo USA RES 1.62K OHM 1/8W .5% SMD 1206 RT1206DRD071K62L

Description
RES 1.62Kohm 1/8W .5% SMD 1206
Request a Quote Datasheet
Description
RES 1.62Kohm 1/8W .5% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.62K OHM 1/8W .5% SMD 1206 - RT1206DRD071K62L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.62K OHM 1/8W .5% SMD 1206
RT1206DRD071K62L
RES 1.62K OHM 1/8W .5% SMD 1206 RT1206DRD071K62L
RES 1.62Kohm 1/8W .5% SMD 1206

RES 1.62Kohm 1/8W .5% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 311-2924-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2924-6-ND
Chip Resistor - Surface Mount 311-2924-6-ND
1.62 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

1.62 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2924-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2924-1-ND
Chip Resistor - Surface Mount 311-2924-1-ND
1.62 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

1.62 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2924-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2924-2-ND
Chip Resistor - Surface Mount 311-2924-2-ND
1.62 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

1.62 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT1206DRD071K62L 311-2924-6-ND
Product Name RES 1.62K OHM 1/8W .5% SMD 1206 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 1620 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1826239 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details