Yageo USA RES 18.0K OHM 1/8W .5% SMD 1206 RT1206DRD0718KL

Description
RES 18.0Kohm 1/8W .5% SMD 1206
Request a Quote Datasheet
Description
RES 18.0Kohm 1/8W .5% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18.0K OHM 1/8W .5% SMD 1206 - RT1206DRD0718KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.0K OHM 1/8W .5% SMD 1206
RT1206DRD0718KL
RES 18.0K OHM 1/8W .5% SMD 1206 RT1206DRD0718KL
RES 18.0Kohm 1/8W .5% SMD 1206

RES 18.0Kohm 1/8W .5% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 311-2923-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2923-2-ND
Chip Resistor - Surface Mount 311-2923-2-ND
18 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

18 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2923-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2923-1-ND
Chip Resistor - Surface Mount 311-2923-1-ND
18 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

18 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2923-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2923-6-ND
Chip Resistor - Surface Mount 311-2923-6-ND
18 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

18 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT1206DRD0718KL 311-2923-2-ND
Product Name RES 18.0K OHM 1/8W .5% SMD 1206 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 18000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details